Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 32.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060332R4FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 32.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 32.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 32.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3883 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 32.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3883
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 32.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3883
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 32.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 32.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 32.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2898 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 32.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2898
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 32.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2898
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 32.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 32.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3883
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 32.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers