Vishay Precision Group Chip Resistor - Surface Mount - CRCW060332R4FKEA CRCW060332R4FKEA

Description
Manufacturer: Vishay Win Source Part Number: 915850-CRCW060332R4F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 32.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-32.4HDKR, 541-32.4HTR, D11/CRCW0603 100 32R4 1% ET1 E3, 541-32.4HCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915850-CRCW060332R4F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 32.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-32.4HDKR, 541-32.4HTR, D11/CRCW0603 100 32R4 1% ET1 E3, 541-32.4HCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060332R4FKEA
915850-CRCW060332R4FKEA
Chip Resistor - Surface Mount - CRCW060332R4FKEA 915850-CRCW060332R4FKEA
Manufacturer: Vishay Win Source Part Number: 915850-CRCW060332R4F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 32.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-32.4HDKR, 541-32.4HTR, D11/CRCW0603 100 32R4 1% ET1 E3, 541-32.4HCT

Manufacturer: Vishay
Win Source Part Number: 915850-CRCW060332R4FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 32.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-32.4HDKR, 541-32.4HTR, D11/CRCW0603 100 32R4 1% ET1 E3, 541-32.4HCT

Buy Now Datasheet
RES 32.4 OHM 1/10W 1% 0603 SMD - CRCW060332R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/10W 1% 0603 SMD
CRCW060332R4FKEA
RES 32.4 OHM 1/10W 1% 0603 SMD CRCW060332R4FKEA
RES 32.4ohm 1/10W 1% 0603 SMD

RES 32.4ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-32.4HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4HDKR-ND
Chip Resistor - Surface Mount 541-32.4HDKR-ND
32.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

32.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-32.4HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4HCT-ND
Chip Resistor - Surface Mount 541-32.4HCT-ND
32.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

32.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-32.4HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4HTR-ND
Chip Resistor - Surface Mount 541-32.4HTR-ND
32.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

32.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 32.4 Ohm 75V 0.1W Resistor - 52-CRCW060332R4FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32.4 Ohm 75V 0.1W Resistor
52-CRCW060332R4FKEA
Automotive 32.4 Ohm 75V 0.1W Resistor 52-CRCW060332R4FKEA
32.4 Ohm 1% 0603 Thick Film Resistor, 75V, 0.1W, AEC-Q200 Product overview: CRCW060332R4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32.4 Ohm, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 32.4 Ohm, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060332R4FKEA can be used for catalog matching and distributor lookup.

32.4 Ohm 1% 0603 Thick Film Resistor, 75V, 0.1W, AEC-Q200 Product overview: CRCW060332R4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32.4 Ohm, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 32.4 Ohm, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060332R4FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060332R4FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060332R4FKEA
Chip Resistor - Surface Mount CRCW060332R4FKEA
RES SMD 32.4 OHM 1% 1/10W 0603

RES SMD 32.4 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060332R4FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060332R4FKEA
Resistors - Chip Resistor - Surface Mount CRCW060332R4FKEA
RES SMD 32.4 OHM 1% 1/10W 0603

RES SMD 32.4 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 32R4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3857 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32R4, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3857
Res, Thick Film, 32R4, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3857
RES, THICK FILM, 32R4, 1%, 0.1W, 0603, REEL; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 32R4, 1%, 0.1W, 0603, REEL; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 915850-CRCW060332R4FKEA CRCW060332R4FKEA 541-32.4HDKR-ND 52-CRCW060332R4FKEA CRCW060332R4FKEA CRCW060332R4FKEA 42K3857
Product Name Chip Resistor - Surface Mount - CRCW060332R4FKEA RES 32.4 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Automotive 32.4 Ohm 75V 0.1W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 32R4, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD123GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details