Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 32.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060332K4FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 32.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 32.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 32.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4218 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 32.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4218
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 32.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4218
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 32.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 32.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 25AC7460 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7460
Resistance Vishay 25AC7460
Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 32.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2897 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 32.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2897
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 32.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2897
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 32.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 32.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27W4218 25AC7460
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 32.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers