Vishay Intertechnology, Inc. RES 324 OHM .25W 1% 0603 SMD CRCW0603324RFKEAHP

Description
RES 324ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 324ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM .25W 1% 0603 SMD - CRCW0603324RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM .25W 1% 0603 SMD
CRCW0603324RFKEAHP
RES 324 OHM .25W 1% 0603 SMD CRCW0603324RFKEAHP
RES 324ohm .25W 1% 0603 SMD

RES 324ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603324RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603324RFKEAHP-ND
Chip Resistor - Surface Mount CRCW0603324RFKEAHP-ND
324 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

324 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603324RFKEAHP CRCW0603324RFKEAHP-ND
Product Name RES 324 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details