Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:324ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603324RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:324ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:324ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:324ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0603324RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:324ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0603324RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:324ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603324RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:324ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:324ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-324HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-324HDKR-ND
Chip Resistor - Surface Mount 541-324HDKR-ND
324 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

324 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-324HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-324HCT-ND
Chip Resistor - Surface Mount 541-324HCT-ND
324 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

324 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-324HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-324HTR-ND
Chip Resistor - Surface Mount 541-324HTR-ND
324 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

324 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 324R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3859 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 324R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3859
Res, Thick Film, 324R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3859
RES, THICK FILM, 324R, 1%, 0.1W, 0603, REEL; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 324R, 1%, 0.1W, 0603, REEL; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 324 Ohm, 100Mw, 1%; Resistance Vishay - 89M6764 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 324 Ohm, 100Mw, 1%; Resistance Vishay
89M6764
Thick Film Resistor, 324 Ohm, 100Mw, 1%; Resistance Vishay 89M6764
THICK FILM RESISTOR, 324 OHM, 100mW, 1%; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

THICK FILM RESISTOR, 324 OHM, 100mW, 1%; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 324 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3884 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 324 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3884
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 324 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3884
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 324 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 324 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603324RFKEA 541-324HDKR-ND 42K3859 89M6764 28W3884
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:324ohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 324R, 1%, 0.1W, 0603, Reel; Resistance Vishay Thick Film Resistor, 324 Ohm, 100Mw, 1%; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 324 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 324 ohms 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details