Vishay Intertechnology, Inc. RES, 324, 1/16W, TKF, 1%, 0603 CRCW06033240FRT1

Description
RES, 324, 1/16W, TKF, 1%, 0603
Request a Quote
Description
RES, 324, 1/16W, TKF, 1%, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 324, 1/16W, TKF, 1%, 0603 - CRCW06033240FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 324, 1/16W, TKF, 1%, 0603
CRCW06033240FRT1
RES, 324, 1/16W, TKF, 1%, 0603 CRCW06033240FRT1
RES, 324, 1/16W, TKF, 1%, 0603

RES, 324, 1/16W, TKF, 1%, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033240FRT1
Product Name RES, 324, 1/16W, TKF, 1%, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details