Vishay Intertechnology, Inc. RES, 324 OHM, 1/16W, 1% CRCW06033240F

Description
RES, 324ohm, 1/16W, 1%
Request a Quote
Description
RES, 324ohm, 1/16W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 324 OHM, 1/16W, 1% - CRCW06033240F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 324 OHM, 1/16W, 1%
CRCW06033240F
RES, 324 OHM, 1/16W, 1% CRCW06033240F
RES, 324ohm, 1/16W, 1%

RES, 324ohm, 1/16W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033240F
Product Name RES, 324 OHM, 1/16W, 1%
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers