VISHAY INTERTECHNOLOGY, INC.
CRCW060332212FRT1 -- 22.1K OHM,1%,1/10W,0603
Vishay Intertechnology, Inc.
22.1K OHM,1%,1/10W,0603
CRCW060332212FRT1
Description
22.1Kohm,1%,1/10W,06
03
Request a Quote
Email Supplier
Description
22.1Kohm,1%,1/10W,06
03
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW060332212FRT1 |
|
Product Name
|
22.1K OHM,1%,1/10W,0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.1800 ohms
View Details
2 suppliers