Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:31.6kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW060331K6FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:31.6kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:31.6kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:31.6kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW060331K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:31.6kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW060331K6FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:31.6kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW060331K6FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:31.6kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:31.6kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-31.6KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6KHDKR-ND
Chip Resistor - Surface Mount 541-31.6KHDKR-ND
31.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

31.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-31.6KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6KHTR-ND
Chip Resistor - Surface Mount 541-31.6KHTR-ND
31.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

31.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-31.6KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6KHCT-ND
Chip Resistor - Surface Mount 541-31.6KHCT-ND
31.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

31.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790210
Surface Mount Resistors 6790210
Vishay CRCW060331K6FKEA

Vishay CRCW060331K6FKEA

Supplier's Site
Surface Mount Resistors - 1818005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818005
Surface Mount Resistors 1818005
Vishay CRCW060331K6FKEA

Vishay CRCW060331K6FKEA

Supplier's Site
Surface Mount Resistors - 1694345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694345
Surface Mount Resistors 1694345
Vishay CRCW060331K6FKEA

Vishay CRCW060331K6FKEA

Supplier's Site
SMD 10W Resistor - 52-CRCW060331K6FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW060331K6FKEA
SMD 10W Resistor 52-CRCW060331K6FKEA
31.6kR 1% 1/10W 0603 Thick Film SMD Resistor Product overview: CRCW060331K6FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060331K6FKEA can be used for catalog matching and distributor lookup.

31.6kR 1% 1/10W 0603 Thick Film SMD Resistor Product overview: CRCW060331K6FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060331K6FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1331671-CRCW060331K6FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331671-CRCW060331K6FKEA
Resistors - Chip Resistor - Surface Mount 1331671-CRCW060331K6FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1331671-CRCW060331K6 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 31.6 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-31.6KHCT,541-31. 6KHTR,D11/CRCW0603 100 31K6 1% ET1 E3,541-31.6KHDKR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1331671-CRCW060331K6FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 31.6 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-31.6KHCT,541-31.6KHTR,D11/CRCW0603 100 31K6 1% ET1 E3,541-31.6KHDKR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 31K6, 1%, 0.1W, 0603; Resistance Vishay - 52K8416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31K6, 1%, 0.1W, 0603; Resistance Vishay
52K8416
Res, Thick Film, 31K6, 1%, 0.1W, 0603; Resistance Vishay 52K8416
RES, THICK FILM, 31K6, 1%, 0.1W, 0603; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 31K6, 1%, 0.1W, 0603; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 31K6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8417 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8417
Res, Thick Film, 31K6, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8417
RES, THICK FILM, 31K6, 1%, 0.1W, 0603, REEL; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 31K6, 1%, 0.1W, 0603, REEL; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4216 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4216
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4216
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 31.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 31.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2893 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2893
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2893
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 31.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 31.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW060331K6FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060331K6FKEA
Chip Resistor - Surface Mount CRCW060331K6FKEA
RES SMD 31.6K OHM 1% 1/10W 0603

RES SMD 31.6K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW060331K6FKEA 541-31.6KHDKR-ND 6790210 1818005 52-CRCW060331K6FKEA 1331671-CRCW060331K6FKEA 52K8416 52K8417 27W4216 CRCW060331K6FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:31.6kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 10W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 31K6, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 31K6, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details