Vishay Precision Group Chip Resistor - Surface Mount CRCW0603316RFKTA

Description
RES SMD 316 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 316 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603316RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603316RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603316RFKTACT-ND
RES SMD 316 OHM 1% 1/10W 0603

RES SMD 316 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603316RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603316RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603316RFKTATR-ND
316 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

316 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603316RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603316RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603316RFKTADKR-ND
RES SMD 316 OHM 1% 1/10W 0603

RES SMD 316 OHM 1% 1/10W 0603

Buy Now Datasheet
CRCW0603316RFKTA - CRCW0603316RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603316RFKTA
CRCW0603316RFKTA
CRCW0603316RFKTA CRCW0603316RFKTA
CRCW0603316RFKTA

CRCW0603316RFKTA

Supplier's Site
Res, Thick Film, 316R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4130 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4130
Res, Thick Film, 316R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4130
RES, THICK FILM, 316R, 1%, 0.1W, 0603, REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 316R, 1%, 0.1W, 0603, REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603316RFKTACT-ND CRCW0603316RFKTA 07J4130
Product Name Chip Resistor - Surface Mount CRCW0603316RFKTA Res, Thick Film, 316R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573298 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details