Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW0603316KFKEA

Description
Win Source Part Number: 961260-CRCW0603316KF KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 316 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): MC0603SAF3163T5E; RC0603FR-07316KL; AC0603FR-07316KL; RK73H1JTTD3163F; ERJ-3EKF3163V; RC0603FR-07330KL; RK73H1JTTD3303FCRCW0 603316KFKEA.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-316KHTR,541-316K HCT,541-316KHDKR,D11 /CRCW0603 100 316K 1% ET1 E3 Base Product Number: CRCW0603
Request a Quote
Description
Win Source Part Number: 961260-CRCW0603316KF KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 316 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): MC0603SAF3163T5E; RC0603FR-07316KL; AC0603FR-07316KL; RK73H1JTTD3163F; ERJ-3EKF3163V; RC0603FR-07330KL; RK73H1JTTD3303FCRCW0 603316KFKEA.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-316KHTR,541-316K HCT,541-316KHDKR,D11 /CRCW0603 100 316K 1% ET1 E3 Base Product Number: CRCW0603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay thick film resistor, part number CRCW0603562RFKEA, features a resistance of 316 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is packaged in a 0603 case size, suitable for surface mount applications. The resistor is AEC-Q200 qualified, indicating its reliability for automotive and industrial applications. It operates effectively within a temperature range of -55 °C to +155 °C and has a temperature coefficient of resistance (TCR) of ±100 ppm/K. The resistor is designed for high stability, with a maximum resistance change of ,â§1% after 1000 hours at rated power. It is RoHS compliant and available on reels for automated assembly processes. This product is ideal for engineers seeking a reliable and compact resistor for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Vishay thick film resistor, part number CRCW0603562RFKEA, features a resistance of 316 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is packaged in a 0603 case size, suitable for surface mount applications. The resistor is AEC-Q200 qualified, indicating its reliability for automotive and industrial applications. It operates effectively within a temperature range of -55 °C to +155 °C and has a temperature coefficient of resistance (TCR) of ±100 ppm/K. The resistor is designed for high stability, with a maximum resistance change of ,â§1% after 1000 hours at rated power. It is RoHS compliant and available on reels for automated assembly processes. This product is ideal for engineers seeking a reliable and compact resistor for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
961260-CRCW0603316KFKEA
Resistors - Chip Resistor - Surface Mount 961260-CRCW0603316KFKEA
Win Source Part Number: 961260-CRCW0603316KF KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 316 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): MC0603SAF3163T5E; RC0603FR-07316KL; AC0603FR-07316KL; RK73H1JTTD3163F; ERJ-3EKF3163V; RC0603FR-07330KL; RK73H1JTTD3303FCRCW0 603316KFKEA.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-316KHTR,541-316K HCT,541-316KHDKR,D11 /CRCW0603 100 316K 1% ET1 E3 Base Product Number: CRCW0603

Win Source Part Number: 961260-CRCW0603316KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 316 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): MC0603SAF3163T5E; RC0603FR-07316KL; AC0603FR-07316KL; RK73H1JTTD3163F; ERJ-3EKF3163V; RC0603FR-07330KL; RK73H1JTTD3303FCRCW0603316KFKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-316KHTR,541-316KHCT,541-316KHDKR,D11/CRCW0603 100 316K 1% ET1 E3
Base Product Number: CRCW0603

Buy Now Datasheet
SMD 0.1W 75V Resistor - 52-CRCW0603316KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-CRCW0603316KFKEA
SMD 0.1W 75V Resistor 52-CRCW0603316KFKEA
0603 Thick Film Resistor, 316kR, 1%, 0.1W, 75V, SMD Product overview: CRCW0603316KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603316KFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 316kR, 1%, 0.1W, 75V, SMD Product overview: CRCW0603316KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603316KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-316KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316KHTR-ND
Chip Resistor - Surface Mount 541-316KHTR-ND
316 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

316 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-316KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316KHDKR-ND
Chip Resistor - Surface Mount 541-316KHDKR-ND
316 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

316 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-316KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316KHCT-ND
Chip Resistor - Surface Mount 541-316KHCT-ND
316 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

316 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603316KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603316KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603316KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 316K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8420 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8420
Res, Thick Film, 316K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8420
RES, THICK FILM, 316K, 1%, 0.1W, 0603, REEL; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 316K, 1%, 0.1W, 0603, REEL; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 316K, 1%, 0.1W, 0603; Resistance Vishay - 52K8419 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316K, 1%, 0.1W, 0603; Resistance Vishay
52K8419
Res, Thick Film, 316K, 1%, 0.1W, 0603; Resistance Vishay 52K8419
RES, THICK FILM, 316K, 1%, 0.1W, 0603; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 316K, 1%, 0.1W, 0603; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 316 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4217 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 316 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4217
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 316 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4217
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 316 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 316 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 316 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2895 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 316 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2895
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 316 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2895
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 316 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 316 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 961260-CRCW0603316KFKEA 52-CRCW0603316KFKEA 541-316KHTR-ND CRCW0603316KFKEA 52K8420 52K8419 27W4217
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.1W 75V Resistor Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 316K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 316K, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 316 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 316000 ohms 316000 ohms 316000 ohms 316000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD624GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details