Vishay Intertechnology, Inc. RES 31K6 1% 0.063W 0603 CRCW06033162FRT1

Description
RES 31K6 1% 0.063W 0603
Request a Quote
Description
RES 31K6 1% 0.063W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 31K6 1% 0.063W 0603 - CRCW06033162FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31K6 1% 0.063W 0603
CRCW06033162FRT1
RES 31K6 1% 0.063W 0603 CRCW06033162FRT1
RES 31K6 1% 0.063W 0603

RES 31K6 1% 0.063W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033162FRT1
Product Name RES 31K6 1% 0.063W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers