Vishay Intertechnology, Inc. RES, SMT 3.16K 1% 1/16W 50V, 0603 CRCW06033161FT

Description
RES, SMT 3.16K 1% 1/16W 50V, 0603
Request a Quote
Description
RES, SMT 3.16K 1% 1/16W 50V, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMT 3.16K 1% 1/16W 50V, 0603 - CRCW06033161FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMT 3.16K 1% 1/16W 50V, 0603
CRCW06033161FT
RES, SMT 3.16K 1% 1/16W 50V, 0603 CRCW06033161FT
RES, SMT 3.16K 1% 1/16W 50V, 0603

RES, SMT 3.16K 1% 1/16W 50V, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033161FT
Product Name RES, SMT 3.16K 1% 1/16W 50V, 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers