Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060330R9FKEA

Description
30.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-30.9HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9HTR-ND
Chip Resistor - Surface Mount 541-30.9HTR-ND
30.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.9HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9HDKR-ND
Chip Resistor - Surface Mount 541-30.9HDKR-ND
30.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.9HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9HCT-ND
Chip Resistor - Surface Mount 541-30.9HCT-ND
30.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 30.9 Ohms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 30.9 Ohms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
CRCW060330R9FKEA - CRCW060330R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060330R9FKEA
CRCW060330R9FKEA
CRCW060330R9FKEA CRCW060330R9FKEA
CRCW060330R9FKEA

CRCW060330R9FKEA

Supplier's Site
Res, Thick Film, 30R9, 1%, 0.1W, 0603; Resistance Vishay - 52K8408 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R9, 1%, 0.1W, 0603; Resistance Vishay
52K8408
Res, Thick Film, 30R9, 1%, 0.1W, 0603; Resistance Vishay 52K8408
RES, THICK FILM, 30R9, 1%, 0.1W, 0603; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 30R9, 1%, 0.1W, 0603; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 30R9, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3849 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R9, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3849
Res, Thick Film, 30R9, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3849
RES, THICK FILM, 30R9, 1%, 0.1W, 0603, REEL; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30R9, 1%, 0.1W, 0603, REEL; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2886 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2886
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2886
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.9 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.9 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3878 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3878
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3878
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.9 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.9 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-30.9HTR-ND CRCW060330R9FKEA 52K8408 42K3849 24W2886
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount CRCW060330R9FKEA Res, Thick Film, 30R9, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 30R9, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27400 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details