Vishay Intertechnology, Inc. RES, 30.1, 1/16W, TKF, 1%, 0603 CRCW060330R1FRT1

Description
RES, 30.1, 1/16W, TKF, 1%, 0603
Request a Quote
Description
RES, 30.1, 1/16W, TKF, 1%, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 30.1, 1/16W, TKF, 1%, 0603 - CRCW060330R1FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 30.1, 1/16W, TKF, 1%, 0603
CRCW060330R1FRT1
RES, 30.1, 1/16W, TKF, 1%, 0603 CRCW060330R1FRT1
RES, 30.1, 1/16W, TKF, 1%, 0603

RES, 30.1, 1/16W, TKF, 1%, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060330R1FRT1
Product Name RES, 30.1, 1/16W, TKF, 1%, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers