Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060330R0JNEB

Description
30 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060330R0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060330R0JNEB-ND
Chip Resistor - Surface Mount CRCW060330R0JNEB-ND
30 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0603 30 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R - CRCW060330R0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 30 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
CRCW060330R0JNEB
Res Thick Film 0603 30 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW060330R0JNEB
Res Thick Film 0603 30 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0603 30 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
D11/crcw0603 200 30R 5% Et5 E3 Rohs Compliant Vishay - 48P9013 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 30R 5% Et5 E3 Rohs Compliant Vishay
48P9013
D11/crcw0603 200 30R 5% Et5 E3 Rohs Compliant Vishay 48P9013
D11/CRCW0603 200 30R 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 30R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060330R0JNEB-ND CRCW060330R0JNEB 48P9013
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 30 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R D11/crcw0603 200 30R 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details