Vishay Precision Group Chip Resistor - Surface Mount CRCW060330R0FKTA

Description
30 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060330R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060330R0FKTA-ND
Chip Resistor - Surface Mount CRCW060330R0FKTA-ND
30 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 30.0 OHM 1/10W 1% 0603 SMD - CRCW060330R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0 OHM 1/10W 1% 0603 SMD
CRCW060330R0FKTA
RES 30.0 OHM 1/10W 1% 0603 SMD CRCW060330R0FKTA
RES 30.0ohm 1/10W 1% 0603 SMD

RES 30.0ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 30R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4114 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4114
Res, Thick Film, 30R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4114
RES, THICK FILM, 30R, 1%, 0.1W, 0603, REEL; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 30R, 1%, 0.1W, 0603, REEL; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060330R0FKTA-ND CRCW060330R0FKTA 07J4114
Product Name Chip Resistor - Surface Mount RES 30.0 OHM 1/10W 1% 0603 SMD Res, Thick Film, 30R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614708-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers