The Vishay Thick Film Chip Resistor, part number 52K8404, features a resistance value of 30 ohms with a tolerance of ±1%. It has a power rating of 0.1W and is packaged in a 0603 (1608 metric) size. This resistor is designed for general-purpose applications and is AEC-Q200 qualified, indicating its suitability for automotive applications. The component is RoHS compliant and features pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The maximum voltage rating is 75V, making it suitable for a variety of electronic circuits.
Thick Film ResistorSeries:CRCW;
30 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
30 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
30 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 30R, 1%, 0.1W, 0603; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, THICK FILM, 30R, 1%, 0.1W, 0603, REEL; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
RES SMD 30 OHM 1% 1/10W 0603
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 6790204 | 1817794 | CRCW060330R0FKEA | 541-30.0HCT-ND | 52K8404 | 52K8405 | 28W3876 | CRCW060330R0FKEA |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Thick Film ResistorSeries:CRCW; Resistance:30ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;... | Chip Resistor - Surface Mount | Res, Thick Film, 30R, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 30R, 1%, 0.1W, 0603, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 30 ohms | 30 ohms | 30 ohms | 30 ohms | 30 ohms | 30 ohms | ||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1250 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |