Vishay Precision Group Surface Mount Resistors CRCW060330K9FKEA

Description
Vishay CRCW060330K9FKEA
Request a Quote Datasheet
Description
Vishay CRCW060330K9FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790194
Surface Mount Resistors 6790194
Vishay CRCW060330K9FKEA

Vishay CRCW060330K9FKEA

Supplier's Site
Surface Mount Resistors - 1817750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817750
Surface Mount Resistors 1817750
Vishay CRCW060330K9FKEA

Vishay CRCW060330K9FKEA

Supplier's Site
RES 30.9K OHM 1/10W 1% 0603 SMD - CRCW060330K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/10W 1% 0603 SMD
CRCW060330K9FKEA
RES 30.9K OHM 1/10W 1% 0603 SMD CRCW060330K9FKEA
RES 30.9Kohm 1/10W 1% 0603 SMD

RES 30.9Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-30.9KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9KHTR-ND
Chip Resistor - Surface Mount 541-30.9KHTR-ND
30.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.9KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9KHCT-ND
Chip Resistor - Surface Mount 541-30.9KHCT-ND
30.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.9KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9KHDKR-ND
Chip Resistor - Surface Mount 541-30.9KHDKR-ND
30.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060330K9FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060330K9FKEA
Chip Resistor - Surface Mount CRCW060330K9FKEA
RES SMD 30.9K OHM 1% 1/10W 0603

RES SMD 30.9K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 30K9, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8403 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K9, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8403
Res, Thick Film, 30K9, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8403
RES, THICK FILM, 30K9, 1%, 0.1W, 0603, REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K9, 1%, 0.1W, 0603, REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30K9, 1%, 0.1W, 0603; Resistance Vishay - 52K8402 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K9, 1%, 0.1W, 0603; Resistance Vishay
52K8402
Res, Thick Film, 30K9, 1%, 0.1W, 0603; Resistance Vishay 52K8402
RES, THICK FILM, 30K9, 1%, 0.1W, 0603; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 30K9, 1%, 0.1W, 0603; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4212 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4212
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4212
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2883 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2883
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2883
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6790194 1817750 CRCW060330K9FKEA 541-30.9KHTR-ND CRCW060330K9FKEA 52K8403 52K8402 27W4212
Product Name Surface Mount Resistors Surface Mount Resistors RES 30.9K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 30K9, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 30K9, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 30900 ohms 30900 ohms 30900 ohms 30900 ohms 30900 ohms
Power Rating 0.1000 watts 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1962FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details