Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 30.1Kohms 1% CRCW060330K1FKEB

Description
Thick Film Resistors - SMD 1/10watt 30.1Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 30.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 30.1Kohms 1% - CRCW060330K1FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 30.1Kohms 1%
CRCW060330K1FKEB
Thick Film Resistors - SMD 1/10watt 30.1Kohms 1% CRCW060330K1FKEB
Thick Film Resistors - SMD 1/10watt 30.1Kohms 1%

Thick Film Resistors - SMD 1/10watt 30.1Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060330K1FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060330K1FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060330K1FKEBCT-ND
RES SMD 30.1K OHM 1% 1/8W 0603

RES SMD 30.1K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060330K1FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060330K1FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060330K1FKEBTR-ND
30.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060330K1FKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060330K1FKEB
Resistors - Chip Resistor - Surface Mount CRCW060330K1FKEB
RES SMD 30.1K OHM 1% 1/10W 0603

RES SMD 30.1K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW060330K1FKEB 541-CRCW060330K1FKEBCT-ND CRCW060330K1FKEB
Product Name Thick Film Resistors - SMD 1/10watt 30.1Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 30100 ohms 30100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers