Vishay Precision Group Automotive 75V 100mW Resistor CRCW060330K1FKEA

Description
0603 Thick Film Resistor, 30.1kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060330K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060330K1FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor, 30.1kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060330K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060330K1FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 75V 100mW Resistor - 52-CRCW060330K1FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060330K1FKEA
Automotive 75V 100mW Resistor 52-CRCW060330K1FKEA
0603 Thick Film Resistor, 30.1kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060330K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060330K1FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 30.1kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060330K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060330K1FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6790190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790190
Surface Mount Resistors 6790190
Vishay CRCW060330K1FKEA

Vishay CRCW060330K1FKEA

Supplier's Site
Surface Mount Resistors - 6790190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790190P
Surface Mount Resistors 6790190P
Vishay CRCW060330K1FKEA

Vishay CRCW060330K1FKEA

Supplier's Site
Surface Mount Resistors - 1817734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817734
Surface Mount Resistors 1817734
Vishay CRCW060330K1FKEA

Vishay CRCW060330K1FKEA

Supplier's Site
Surface Mount Resistors - 1694340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694340
Surface Mount Resistors 1694340
Vishay CRCW060330K1FKEA

Vishay CRCW060330K1FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-30.1KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1KHTR-ND
Chip Resistor - Surface Mount 541-30.1KHTR-ND
30.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.1KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1KHDKR-ND
Chip Resistor - Surface Mount 541-30.1KHDKR-ND
30.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.1KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1KHCT-ND
Chip Resistor - Surface Mount 541-30.1KHCT-ND
30.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373797-CRCW060330K1FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373797-CRCW060330K1FKEA
Resistors - Chip Resistor - Surface Mount 1373797-CRCW060330K1FKEA
Win Source Part Number: 1373797-CRCW060330K1 FKEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CRCW Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: CRCW0603 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 30.1 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373797-CRCW060330K1FKEA
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: CRCW0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 30.1 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 30.1Kohms 1% - CRCW060330K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 30.1Kohms 1%
CRCW060330K1FKEA
Thick Film Resistors - SMD 1/10watt 30.1Kohms 1% CRCW060330K1FKEA
Thick Film Resistors - SMD 1/10watt 30.1Kohms 1%

Thick Film Resistors - SMD 1/10watt 30.1Kohms 1%

Supplier's Site
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 30.1kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW060330K1FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 30.1kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW060330K1FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 30.1kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW060330K1FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 30.1kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 30.1kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 30K1, 1%, 0.1W, 0603; Resistance Vishay - 52K8401 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K1, 1%, 0.1W, 0603; Resistance Vishay
52K8401
Res, Thick Film, 30K1, 1%, 0.1W, 0603; Resistance Vishay 52K8401
RES, THICK FILM, 30K1, 1%, 0.1W, 0603; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 30K1, 1%, 0.1W, 0603; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5380 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5380
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5380
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060330K1FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060330K1FKEA
Chip Resistor - Surface Mount CRCW060330K1FKEA
RES SMD 30.1K OHM 1% 1/10W 0603

RES SMD 30.1K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW060330K1FKEA 6790190 6790190P 541-30.1KHTR-ND 1373797-CRCW060330K1FKEA CRCW060330K1FKEA 17930-CRCW060330K1FKEA 52K8401 61M5380 CRCW060330K1FKEA
Product Name Automotive 75V 100mW Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 30.1Kohms 1% 100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 30.1kΩ 0603 Chip Resistor - Surface Mount ROHS Res, Thick Film, 30K1, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 30100 ohms 30100 ohms 30100 ohms 30100 ohms 30100 ohms 30100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers