Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060330K0JNEAHP

Description
30 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
30 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060330K0JNEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060330K0JNEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW060330K0JNEAHPCT-ND
30 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060330K0JNEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060330K0JNEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW060330K0JNEAHPDKR-ND
30 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060330K0JNEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060330K0JNEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW060330K0JNEAHPTR-ND
30 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 30K OHM .25W 5% 0603 SMD - CRCW060330K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM .25W 5% 0603 SMD
CRCW060330K0JNEAHP
RES 30K OHM .25W 5% 0603 SMD CRCW060330K0JNEAHP
RES 30Kohm .25W 5% 0603 SMD

RES 30Kohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060330K0JNEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060330K0JNEAHP
Chip Resistor - Surface Mount CRCW060330K0JNEAHP
RES SMD 30K OHM 5% 1/3W 0603

RES SMD 30K OHM 5% 1/3W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060330K0JNEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060330K0JNEAHP
Resistors - Chip Resistor - Surface Mount CRCW060330K0JNEAHP
RES SMD 30K OHM 5% 1/3W 0603

RES SMD 30K OHM 5% 1/3W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW060330K0JNEAHPCT-ND CRCW060330K0JNEAHP CRCW060330K0JNEAHP CRCW060330K0JNEAHP
Product Name Chip Resistor - Surface Mount RES 30K OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details