Vishay Precision Group Chip Resistor - Surface Mount CRCW060330K0FKEA

Description
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-30.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0KHTR-ND
Chip Resistor - Surface Mount 541-30.0KHTR-ND
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0KHDKR-ND
Chip Resistor - Surface Mount 541-30.0KHDKR-ND
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0KHCT-ND
Chip Resistor - Surface Mount 541-30.0KHCT-ND
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790197
Surface Mount Resistors 6790197
Vishay CRCW060330K0FKEA

Vishay CRCW060330K0FKEA

Supplier's Site
Surface Mount Resistors - 1694342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694342
Surface Mount Resistors 1694342
Vishay CRCW060330K0FKEA

Vishay CRCW060330K0FKEA

Supplier's Site
Surface Mount Resistors - 1817768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817768
Surface Mount Resistors 1817768
Vishay CRCW060330K0FKEA

Vishay CRCW060330K0FKEA

Supplier's Site
CRCW060330K0FKEA - CRCW060330K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060330K0FKEA
CRCW060330K0FKEA
CRCW060330K0FKEA CRCW060330K0FKEA
CRCW060330K0FKEA

CRCW060330K0FKEA

Supplier's Site
SMD 75V Resistor - 52-CRCW060330K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW060330K0FKEA
SMD 75V Resistor 52-CRCW060330K0FKEA
0603 30kR 1% 75V Thick Film SMD Resistor Product overview: CRCW060330K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060330K0FKEA can be used for catalog matching and distributor lookup.

0603 30kR 1% 75V Thick Film SMD Resistor Product overview: CRCW060330K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060330K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 30kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW060330K0FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 30kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW060330K0FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 30kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW060330K0FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 30kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 30kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW060330K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060330K0FKEA
Chip Resistor - Surface Mount CRCW060330K0FKEA
RES SMD 30K OHM 1% 1/10W 0603

RES SMD 30K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 30K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8400 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8400
Res, Thick Film, 30K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8400
RES, THICK FILM, 30K, 1%, 0.1W, 0603, REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K, 1%, 0.1W, 0603, REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5379 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5379
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5379
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-30.0KHTR-ND 6790197 1817768 CRCW060330K0FKEA 52-CRCW060330K0FKEA 17930-CRCW060330K0FKEA CRCW060330K0FKEA 52K8400 61M5379
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors CRCW060330K0FKEA SMD 75V Resistor 100mW Thick Film Resistors 75V ±1% ±100ppm/K -55℃~+155℃ 30kΩ 0603 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount Res, Thick Film, 30K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details