Vishay Precision Group Chip Resistor - Surface Mount CRCW0603309RFKEA

Description
309 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
309 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-309HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-309HDKR-ND
Chip Resistor - Surface Mount 541-309HDKR-ND
309 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

309 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-309HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-309HCT-ND
Chip Resistor - Surface Mount 541-309HCT-ND
309 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

309 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-309HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-309HTR-ND
Chip Resistor - Surface Mount 541-309HTR-ND
309 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

309 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:309ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603309RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:309ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603309RFKEA
Thick Film ResistorSeries:CRCW; Resistance:309ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603309RFKEA
Thick Film ResistorSeries:CRCW; Resistance:309ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:309ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Res, Thick Film, 309R, 1%, 0.1W, 0603; Resistance Vishay - 52K8415 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 309R, 1%, 0.1W, 0603; Resistance Vishay
52K8415
Res, Thick Film, 309R, 1%, 0.1W, 0603; Resistance Vishay 52K8415
RES, THICK FILM, 309R, 1%, 0.1W, 0603; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 309R, 1%, 0.1W, 0603; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 309R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3854 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 309R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3854
Res, Thick Film, 309R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3854
RES, THICK FILM, 309R, 1%, 0.1W, 0603, REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 309R, 1%, 0.1W, 0603, REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 309 OHM 1% 1/10W 0603 - 873-CRCW0603309RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 309 OHM 1% 1/10W 0603
873-CRCW0603309RFKEA
RES SMD 309 OHM 1% 1/10W 0603 873-CRCW0603309RFKEA
RES SMD 309 OHM 1% 1/10W 0603

RES SMD 309 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-309HDKR-ND CRCW0603309RFKEA 52K8415 42K3854 873-CRCW0603309RFKEA
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:309ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Res, Thick Film, 309R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 309R, 1%, 0.1W, 0603, Reel; Resistance Vishay RES SMD 309 OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 309 ohms 309 ohms 309 ohms 309 ohms 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers