Vishay Precision Group CRCW0603309KFKEA CRCW0603309KFKEA

Description
CRCW0603309KFKEA
Request a Quote Datasheet
Description
CRCW0603309KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603309KFKEA - CRCW0603309KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603309KFKEA
CRCW0603309KFKEA
CRCW0603309KFKEA CRCW0603309KFKEA
CRCW0603309KFKEA

CRCW0603309KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-309KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-309KHDKR-ND
Chip Resistor - Surface Mount 541-309KHDKR-ND
309 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

309 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-309KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-309KHCT-ND
Chip Resistor - Surface Mount 541-309KHCT-ND
309 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

309 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-309KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-309KHTR-ND
Chip Resistor - Surface Mount 541-309KHTR-ND
309 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

309 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603309KFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603309KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603309KFKEA
RES SMD 309K OHM 1% 1/10W 0603

RES SMD 309K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 309K, 1%, 0.1W, 0603; Resistance Vishay - 52K8414 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 309K, 1%, 0.1W, 0603; Resistance Vishay
52K8414
Res, Thick Film, 309K, 1%, 0.1W, 0603; Resistance Vishay 52K8414
RES, THICK FILM, 309K, 1%, 0.1W, 0603; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 309K, 1%, 0.1W, 0603; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 309K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3853 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 309K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3853
Res, Thick Film, 309K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3853
RES, THICK FILM, 309K, 1%, 0.1W, 0603, REEL; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 309K, 1%, 0.1W, 0603, REEL; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603309KFKEA 541-309KHDKR-ND CRCW0603309KFKEA 52K8414 42K3853
Product Name CRCW0603309KFKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 309K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 309K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9180 ohms
View Details
3 suppliers
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details