VISHAY INTERTECHNOLOGY, INC.
CRCW0603309K1 -- RESISTOR 30.9K 1% 0603
Vishay Intertechnology, Inc.
RESISTOR 30.9K 1% 0603
CRCW0603309K1
Description
RESISTOR 30.9K 1% 0603
Request a Quote
Email Supplier
Description
RESISTOR 30.9K 1% 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603309K1 |
|
Product Name
|
RESISTOR 30.9K 1% 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details