Vishay Intertechnology, Inc. RES 3K OHM 1/16W 5% SMD 0603 CRCW0603302JRT1

Description
RES 3Kohm 1/16W 5% SMD 0603
Request a Quote
Description
RES 3Kohm 1/16W 5% SMD 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/16W 5% SMD 0603 - CRCW0603302JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/16W 5% SMD 0603
CRCW0603302JRT1
RES 3K OHM 1/16W 5% SMD 0603 CRCW0603302JRT1
RES 3Kohm 1/16W 5% SMD 0603

RES 3Kohm 1/16W 5% SMD 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603302JRT1
Product Name RES 3K OHM 1/16W 5% SMD 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details