Vishay Intertechnology, Inc. RESIS, 3K, 5%, 1-16W, SMT0603 CRCW0603302J

Description
RESIS, 3K, 5%, 1-16W, SMT0603
Request a Quote
Description
RESIS, 3K, 5%, 1-16W, SMT0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESIS, 3K, 5%, 1-16W, SMT0603 - CRCW0603302J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESIS, 3K, 5%, 1-16W, SMT0603
CRCW0603302J
RESIS, 3K, 5%, 1-16W, SMT0603 CRCW0603302J
RESIS, 3K, 5%, 1-16W, SMT0603

RESIS, 3K, 5%, 1-16W, SMT0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603302J
Product Name RESIS, 3K, 5%, 1-16W, SMT0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details