VISHAY INTERTECHNOLOGY, INC.
CRCW0603301RFNEA -- RES. 301 OHM, 1%, 1/16W
Vishay Intertechnology, Inc.
RES. 301 OHM, 1%, 1/16W
CRCW0603301RFNEA
Description
RES. 301ohm, 1%, 1/16W
Request a Quote
Email Supplier
Description
RES. 301ohm, 1%, 1/16W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603301RFNEA |
|
Product Name
|
RES. 301 OHM, 1%, 1/16W |
|
Resistance Range
|
301 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Metal foil
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS; No
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details