Vishay Precision Group Chip Resistor - Surface Mount CRCW0603301RFKTA

Description
301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2998-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2998-1-ND
Chip Resistor - Surface Mount 541-2998-1-ND
301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2998-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2998-2-ND
Chip Resistor - Surface Mount 541-2998-2-ND
301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2998-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2998-6-ND
Chip Resistor - Surface Mount 541-2998-6-ND
301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603301RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603301RFKTA
Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603301RFKTA
Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Res, Thick Film, 301R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3286
Res, Thick Film, 301R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3286
RES, THICK FILM, 301R, 1%, 0.1W, 0603, REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 301R, 1%, 0.1W, 0603, REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Crcw0603 301 1% 100 Rt1 Rohs Compliant Vishay - 37AH9545 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 301 1% 100 Rt1 Rohs Compliant Vishay
37AH9545
Crcw0603 301 1% 100 Rt1 Rohs Compliant Vishay 37AH9545
CRCW0603 301 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 301 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2998-1-ND CRCW0603301RFKTA 07J3286 37AH9545
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Res, Thick Film, 301R, 1%, 0.1W, 0603, Reel; Resistance Vishay Crcw0603 301 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details