Vishay Intertechnology, Inc. RES D, 0603, 301.00 OHM, 1.00%, 1/10W, YES CRCW0603301RFKEB

Description
RES D, 0603, 301.00ohm, 1.00%, 1/10W, YES
Request a Quote Datasheet
Description
RES D, 0603, 301.00ohm, 1.00%, 1/10W, YES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES D, 0603, 301.00 OHM, 1.00%, 1/10W, YES - CRCW0603301RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES D, 0603, 301.00 OHM, 1.00%, 1/10W, YES
CRCW0603301RFKEB
RES D, 0603, 301.00 OHM, 1.00%, 1/10W, YES CRCW0603301RFKEB
RES D, 0603, 301.00ohm, 1.00%, 1/10W, YES

RES D, 0603, 301.00ohm, 1.00%, 1/10W, YES

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603301RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603301RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0603301RFKEBTR-ND
301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603301RFKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603301RFKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW0603301RFKEBDKR-ND
RES SMD 301 OHM 1% 1/8W 0603

RES SMD 301 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603301RFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603301RFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0603301RFKEBCT-ND
RES SMD 301 OHM 1% 1/8W 0603

RES SMD 301 OHM 1% 1/8W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603301RFKEB 541-CRCW0603301RFKEBTR-ND
Product Name RES D, 0603, 301.00 OHM, 1.00%, 1/10W, YES Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details