Vishay Precision Group Chip Resistor - Surface Mount CRCW0603301RFKEAC

Description
301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5342-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5342-2-ND
Chip Resistor - Surface Mount 541-5342-2-ND
301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5342-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5342-6-ND
Chip Resistor - Surface Mount 541-5342-6-ND
301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5342-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5342-1-ND
Chip Resistor - Surface Mount 541-5342-1-ND
301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 301R 1% Et1 E3 Rohs Compliant Vishay - 45AC9109 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 301R 1% Et1 E3 Rohs Compliant Vishay
45AC9109
D11/crcw0603-C 100 301R 1% Et1 E3 Rohs Compliant Vishay 45AC9109
D11/CRCW0603-C 100 301R 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 301R 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-5342-2-ND 45AC9109
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 301R 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1784FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details