Vishay Precision Group Thick Film Resistors - SMD 1/10watt 301Kohms 1% CRCW0603301KFKTA

Description
Thick Film Resistors - SMD 1/10watt 301Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 301Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 301Kohms 1% - CRCW0603301KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 301Kohms 1%
CRCW0603301KFKTA
Thick Film Resistors - SMD 1/10watt 301Kohms 1% CRCW0603301KFKTA
Thick Film Resistors - SMD 1/10watt 301Kohms 1%

Thick Film Resistors - SMD 1/10watt 301Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603301KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603301KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603301KFKTACT-ND
RES SMD 301K OHM 1% 1/10W 0603

RES SMD 301K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603301KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603301KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603301KFKTADKR-ND
RES SMD 301K OHM 1% 1/10W 0603

RES SMD 301K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603301KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603301KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603301KFKTATR-ND
301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 301K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4123 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4123
Res, Thick Film, 301K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4123
RES, THICK FILM, 301K, 1%, 0.1W, 0603, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 301K, 1%, 0.1W, 0603, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603301KFKTA 541-CRCW0603301KFKTACT-ND 07J4123
Product Name Thick Film Resistors - SMD 1/10watt 301Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 301K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 301000 ohms 301000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details