Vishay Precision Group Surface Mount Resistors CRCW0603301KFKEA

Description
Vishay CRCW0603301KFKEA
Request a Quote Datasheet
Description
Vishay CRCW0603301KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790181
Surface Mount Resistors 6790181
Vishay CRCW0603301KFKEA

Vishay CRCW0603301KFKEA

Supplier's Site
Thick Film Resistors - SMD 1/10watt 301Kohms 1% - CRCW0603301KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 301Kohms 1%
CRCW0603301KFKEA
Thick Film Resistors - SMD 1/10watt 301Kohms 1% CRCW0603301KFKEA
Thick Film Resistors - SMD 1/10watt 301Kohms 1%

Thick Film Resistors - SMD 1/10watt 301Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-301KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301KHTR-ND
Chip Resistor - Surface Mount 541-301KHTR-ND
301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301KHDKR-ND
Chip Resistor - Surface Mount 541-301KHDKR-ND
301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301KHCT-ND
Chip Resistor - Surface Mount 541-301KHCT-ND
301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 301K, 1%, 0.1W, 0603; Resistance Vishay - 52K8411 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.1W, 0603; Resistance Vishay
52K8411
Res, Thick Film, 301K, 1%, 0.1W, 0603; Resistance Vishay 52K8411
RES, THICK FILM, 301K, 1%, 0.1W, 0603; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 301K, 1%, 0.1W, 0603; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 301K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3852 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3852
Res, Thick Film, 301K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3852
RES, THICK FILM, 301K, 1%, 0.1W, 0603, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 301K, 1%, 0.1W, 0603, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 301 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4214 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 301 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4214
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 301 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4214
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 301 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 301 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6790181 CRCW0603301KFKEA 541-301KHTR-ND 52K8411 42K3852 27W4214
Product Name Surface Mount Resistors Thick Film Resistors - SMD 1/10watt 301Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 301K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 301K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 301 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 301000 ohms 301000 ohms 301000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details