VISHAY INTERTECHNOLOGY, INC.
CRCW0603301K1 -- RESISTOR 3.01K 1% 0603
Vishay Intertechnology, Inc.
RESISTOR 3.01K 1% 0603
CRCW0603301K1
Description
RESISTOR 3.01K 1% 0603
Request a Quote
Email Supplier
Description
RESISTOR 3.01K 1% 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603301K1 |
|
Product Name
|
RESISTOR 3.01K 1% 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Standards and Certifications
RoHS; No
View Details
Resistance Range
1.00E6 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details