Vishay Intertechnology, Inc. RES CHIP 3.01K 1% 0.1W CRCW06033011FT

Description
RES CHIP 3.01K 1% 0.1W
Request a Quote
Description
RES CHIP 3.01K 1% 0.1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP 3.01K 1% 0.1W - CRCW06033011FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP 3.01K 1% 0.1W
CRCW06033011FT
RES CHIP 3.01K 1% 0.1W CRCW06033011FT
RES CHIP 3.01K 1% 0.1W

RES CHIP 3.01K 1% 0.1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033011FT
Product Name RES CHIP 3.01K 1% 0.1W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details