Vishay Intertechnology, Inc. RESISTOR 301 OHM 1/16W 1% 0603 CRCW06033010FT

Description
RESISTOR 301ohm 1/16W 1% 0603
Request a Quote
Description
RESISTOR 301ohm 1/16W 1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 301 OHM 1/16W 1% 0603 - CRCW06033010FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 301 OHM 1/16W 1% 0603
CRCW06033010FT
RESISTOR 301 OHM 1/16W 1% 0603 CRCW06033010FT
RESISTOR 301ohm 1/16W 1% 0603

RESISTOR 301ohm 1/16W 1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033010FT
Product Name RESISTOR 301 OHM 1/16W 1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details