Vishay Precision Group Surface Mount Resistors CRCW0603300RFKEA

Description
Vishay CRCW0603300RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0603300RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790172
Surface Mount Resistors 6790172
Vishay CRCW0603300RFKEA

Vishay CRCW0603300RFKEA

Supplier's Site
Surface Mount Resistors - 1818023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818023
Surface Mount Resistors 1818023
Vishay CRCW0603300RFKEA

Vishay CRCW0603300RFKEA

Supplier's Site
Surface Mount Resistors - 1694335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694335
Surface Mount Resistors 1694335
Vishay CRCW0603300RFKEA

Vishay CRCW0603300RFKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:300ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0603300RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:300ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0603300RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:300ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603300RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:300ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:300ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-300HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300HDKR-ND
Chip Resistor - Surface Mount 541-300HDKR-ND
300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300HCT-ND
Chip Resistor - Surface Mount 541-300HCT-ND
300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300HTR-ND
Chip Resistor - Surface Mount 541-300HTR-ND
300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 100mW 75V Resistor - 52-CRCW0603300RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 100mW 75V Resistor
52-CRCW0603300RFKEA
Automotive SMD 100mW 75V Resistor 52-CRCW0603300RFKEA
0603 300R 1% 100mW Thick Film SMD Resistor, 75V, AEC-Q200 Product overview: CRCW0603300RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603300RFKEA can be used for catalog matching and distributor lookup.

0603 300R 1% 100mW Thick Film SMD Resistor, 75V, AEC-Q200 Product overview: CRCW0603300RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603300RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 300R, 1%, 0.1W, 0603; Resistance Vishay - 52K8410 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 1%, 0.1W, 0603; Resistance Vishay
52K8410
Res, Thick Film, 300R, 1%, 0.1W, 0603; Resistance Vishay 52K8410
RES, THICK FILM, 300R, 1%, 0.1W, 0603; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 300R, 1%, 0.1W, 0603; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 300R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3851 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3851
Res, Thick Film, 300R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3851
RES, THICK FILM, 300R, 1%, 0.1W, 0603, REEL; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 300R, 1%, 0.1W, 0603, REEL; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5381 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5381
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5381
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603300RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603300RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603300RFKEA
RES SMD 300 OHM 1% 1/10W 0603

RES SMD 300 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6790172 1818023 CRCW0603300RFKEA 541-300HDKR-ND 52-CRCW0603300RFKEA 52K8410 42K3851 61M5381 CRCW0603300RFKEA
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:300ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Automotive SMD 100mW 75V Resistor Res, Thick Film, 300R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 300R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers