RES SMD 300M OHM 5% 1/8W 0603
300 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES SMD 300M OHM 5% 1/8W 0603
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-CRCW0603300MJPEAHRDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 |