Vishay Precision Group Chip Resistor - Surface Mount CRCW0603300KFKEAC

Description
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5339-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5339-2-ND
Chip Resistor - Surface Mount 541-5339-2-ND
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5339-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5339-1-ND
Chip Resistor - Surface Mount 541-5339-1-ND
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5339-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5339-6-ND
Chip Resistor - Surface Mount 541-5339-6-ND
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 300K 1% Et1 E3 Rohs Compliant Vishay - 59AC2441 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 300K 1% Et1 E3 Rohs Compliant Vishay
59AC2441
D11/crcw0603-C 100 300K 1% Et1 E3 Rohs Compliant Vishay 59AC2441
D11/CRCW0603-C 100 300K 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 300K 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603300KFKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603300KFKEAC
Chip Resistor - Surface Mount CRCW0603300KFKEAC
RES 300K OHM 1% 1/10W 0603

RES 300K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-5339-2-ND 59AC2441 CRCW0603300KFKEAC
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 300K 1% Et1 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers