Vishay Precision Group Surface Mount Resistors CRCW0603300KFKEA

Description
Vishay CRCW0603300KFKEA
Request a Quote Datasheet
Description
Vishay CRCW0603300KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790178
Surface Mount Resistors 6790178
Vishay CRCW0603300KFKEA

Vishay CRCW0603300KFKEA

Supplier's Site
Surface Mount Resistors - 1818055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818055
Surface Mount Resistors 1818055
Vishay CRCW0603300KFKEA

Vishay CRCW0603300KFKEA

Supplier's Site
Surface Mount Resistors - 1694337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694337
Surface Mount Resistors 1694337
Vishay CRCW0603300KFKEA

Vishay CRCW0603300KFKEA

Supplier's Site
SMD 75V Resistor - 52-CRCW0603300KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW0603300KFKEA
SMD 75V Resistor 52-CRCW0603300KFKEA
0603 Thick Film Resistor, 300kΩ, 1%, 75V, 100ppm, SMD Product overview: CRCW0603300KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603300KFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 300kΩ, 1%, 75V, 100ppm, SMD Product overview: CRCW0603300KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603300KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/10watt 300Kohms 1% - CRCW0603300KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 300Kohms 1%
CRCW0603300KFKEA
Thick Film Resistors - SMD 1/10watt 300Kohms 1% CRCW0603300KFKEA
Thick Film Resistors - SMD 1/10watt 300Kohms 1%

Thick Film Resistors - SMD 1/10watt 300Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-300KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300KHCT-ND
Chip Resistor - Surface Mount 541-300KHCT-ND
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300KHTR-ND
Chip Resistor - Surface Mount 541-300KHTR-ND
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300KHDKR-ND
Chip Resistor - Surface Mount 541-300KHDKR-ND
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 300 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film Features: Automotive AEC-Q200 Temperature Coefficient: ±100ppm/°C Operating Temperature: -55°C ~ 155°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 300 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Features: Automotive AEC-Q200
Temperature Coefficient: ±100ppm/°C
Operating Temperature: -55°C ~ 155°C

Buy Now Datasheet
Res, Thick Film, 300K, 1%, 0.1W, 0603; Resistance Vishay - 52K8409 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300K, 1%, 0.1W, 0603; Resistance Vishay
52K8409
Res, Thick Film, 300K, 1%, 0.1W, 0603; Resistance Vishay 52K8409
RES, THICK FILM, 300K, 1%, 0.1W, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 300K, 1%, 0.1W, 0603; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 300K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3850 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3850
Res, Thick Film, 300K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3850
RES, THICK FILM, 300K, 1%, 0.1W, 0603, REEL; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 300K, 1%, 0.1W, 0603, REEL; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4213 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4213
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4213
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603300KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603300KFKEA
Chip Resistor - Surface Mount CRCW0603300KFKEA
RES SMD 300K OHM 1% 1/10W 0603

RES SMD 300K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6790178 1818055 52-CRCW0603300KFKEA CRCW0603300KFKEA 541-300KHCT-ND 52K8409 42K3850 27W4213 CRCW0603300KFKEA
Product Name Surface Mount Resistors Surface Mount Resistors SMD 75V Resistor Thick Film Resistors - SMD 1/10watt 300Kohms 1% Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 300K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 300K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 300000 ohms 300000 ohms 300000 ohms 300000 ohms 300000 ohms 300000 ohms 300000 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers