VISHAY INTERTECHNOLOGY, INC.
CRCW06033003FRT1 -- 300K, 0603, 1/10W, 1%
Vishay Intertechnology, Inc.
300K, 0603, 1/10W, 1%
CRCW06033003FRT1
Description
300K, 0603, 1/10W, 1%
Request a Quote
Email Supplier
Description
300K, 0603, 1/10W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06033003FRT1 |
|
Product Name
|
300K, 0603, 1/10W, 1% |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1210 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details