Vishay Intertechnology, Inc. RES 2.87 OHM 1/10W 1% 0603 SMD CRCW06032R87FNEA

Description
RES 2.87ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.87ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87 OHM 1/10W 1% 0603 SMD - CRCW06032R87FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 1/10W 1% 0603 SMD
CRCW06032R87FNEA
RES 2.87 OHM 1/10W 1% 0603 SMD CRCW06032R87FNEA
RES 2.87ohm 1/10W 1% 0603 SMD

RES 2.87ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.87HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87HTR-ND
Chip Resistor - Surface Mount 541-2.87HTR-ND
2.87 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.87 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06032R87FNEA 541-2.87HTR-ND
Product Name RES 2.87 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 2.87 ohms 2.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details