Vishay Intertechnology, Inc. RES 2.80 OHM 1/10W 1% 0603 SMD CRCW06032R80FNTA

Description
RES 2.80ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.80ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80 OHM 1/10W 1% 0603 SMD - CRCW06032R80FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80 OHM 1/10W 1% 0603 SMD
CRCW06032R80FNTA
RES 2.80 OHM 1/10W 1% 0603 SMD CRCW06032R80FNTA
RES 2.80ohm 1/10W 1% 0603 SMD

RES 2.80ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032R80FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032R80FNTA-ND
Chip Resistor - Surface Mount CRCW06032R80FNTA-ND
2.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 2.8 1% 200 Rt1 Rohs Compliant Vishay - 48P8652 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2.8 1% 200 Rt1 Rohs Compliant Vishay
48P8652
Crcw0603 2.8 1% 200 Rt1 Rohs Compliant Vishay 48P8652
CRCW0603 2.8 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 2.8 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032R80FNTA CRCW06032R80FNTA-ND 48P8652
Product Name RES 2.80 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 2.8 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details