RES 2.7ohm 1/10W 5% 0603 SMD
2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW06032R70JNTA | CRCW06032R70JNTA-ND |
| Product Name | RES 2.7 OHM 1/10W 5% 0603 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Resistance Range | 2.7 ohms | 2.7 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 10 watts | 0.1000 watts |
| Configuration | Single Resistor |