Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032R70FNTA

Description
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032R70FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032R70FNTA-ND
Chip Resistor - Surface Mount CRCW06032R70FNTA-ND
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.70 OHM 1/10W 1% 0603 SMD - CRCW06032R70FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70 OHM 1/10W 1% 0603 SMD
CRCW06032R70FNTA
RES 2.70 OHM 1/10W 1% 0603 SMD CRCW06032R70FNTA
RES 2.70ohm 1/10W 1% 0603 SMD

RES 2.70ohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 2.7 1% 200 Rt1 Rohs Compliant Vishay - 48P8645 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2.7 1% 200 Rt1 Rohs Compliant Vishay
48P8645
Crcw0603 2.7 1% 200 Rt1 Rohs Compliant Vishay 48P8645
CRCW0603 2.7 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 2.7 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032R70FNTA-ND CRCW06032R70FNTA 48P8645
Product Name Chip Resistor - Surface Mount RES 2.70 OHM 1/10W 1% 0603 SMD Crcw0603 2.7 1% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details