Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032R70FNEB

Description
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032R70FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032R70FNEB-ND
Chip Resistor - Surface Mount CRCW06032R70FNEB-ND
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 2.7ohms 1% 200ppm - CRCW06032R70FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.7ohms 1% 200ppm
CRCW06032R70FNEB
Thick Film Resistors - SMD 1/10watt 2.7ohms 1% 200ppm CRCW06032R70FNEB
Thick Film Resistors - SMD 1/10watt 2.7ohms 1% 200ppm

Thick Film Resistors - SMD 1/10watt 2.7ohms 1% 200ppm

Supplier's Site
D11/crcw0603 200 2R7 1% Et5 E3 Rohs Compliant Vishay - 48P8644 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 2R7 1% Et5 E3 Rohs Compliant Vishay
48P8644
D11/crcw0603 200 2R7 1% Et5 E3 Rohs Compliant Vishay 48P8644
D11/CRCW0603 200 2R7 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 2R7 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032R70FNEB-ND CRCW06032R70FNEB 48P8644
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 2.7ohms 1% 200ppm D11/crcw0603 200 2R7 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD183JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details