Vishay Precision Group RES 2.70 OHM 1/10W 1% 0603 SMD CRCW06032R70FNEA

Description
RES 2.70ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.70ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70 OHM 1/10W 1% 0603 SMD - CRCW06032R70FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70 OHM 1/10W 1% 0603 SMD
CRCW06032R70FNEA
RES 2.70 OHM 1/10W 1% 0603 SMD CRCW06032R70FNEA
RES 2.70ohm 1/10W 1% 0603 SMD

RES 2.70ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06032R70FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032R70FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW06032R70FNEADKR-ND
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032R70FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032R70FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW06032R70FNEATR-ND
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032R70FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032R70FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW06032R70FNEACT-ND
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2R7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 89M6748 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
89M6748
Res, Thick Film, 2R7, 1%, 0.1W, 0603, Reel; Resistance Vishay 89M6748
RES, THICK FILM, 2R7, 1%, 0.1W, 0603, REEL; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2R7, 1%, 0.1W, 0603, REEL; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032R70FNEA 541-CRCW06032R70FNEADKR-ND 89M6748
Product Name RES 2.70 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 2R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers