Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032R70FKEA

Description
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay D11/CRCW0603 e3 resistor is a thick film chip resistor designed for high reliability and stability in various electronic applications, including automotive, telecommunications, and industrial sectors. It features a resistance value of 2.7 ohms with a tolerance of ±1%, and a rated power dissipation of 0.1W. The component is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It operates effectively within a temperature range of -55 °C to +155 °C and has a temperature coefficient of resistance (TCR) of ±100 ppm/K. The resistor is RoHS compliant, making it suitable for environmentally conscious designs. Its compact 0603 package size allows for efficient space utilization on printed circuit boards.

Datasheet Summary
Powered by GS/AI

The Vishay D11/CRCW0603 e3 resistor is a thick film chip resistor designed for high reliability and stability in various electronic applications, including automotive, telecommunications, and industrial sectors. It features a resistance value of 2.7 ohms with a tolerance of ±1%, and a rated power dissipation of 0.1W. The component is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It operates effectively within a temperature range of -55 °C to +155 °C and has a temperature coefficient of resistance (TCR) of ±100 ppm/K. The resistor is RoHS compliant, making it suitable for environmentally conscious designs. Its compact 0603 package size allows for efficient space utilization on printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.70HHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70HHTR-ND
Chip Resistor - Surface Mount 541-2.70HHTR-ND
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70HHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70HHCT-ND
Chip Resistor - Surface Mount 541-2.70HHCT-ND
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70HHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70HHDKR-ND
Chip Resistor - Surface Mount 541-2.70HHDKR-ND
2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.70 OHM 1/10W 1% 0603 SMD - CRCW06032R70FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70 OHM 1/10W 1% 0603 SMD
CRCW06032R70FKEA
RES 2.70 OHM 1/10W 1% 0603 SMD CRCW06032R70FKEA
RES 2.70ohm 1/10W 1% 0603 SMD

RES 2.70ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Aec-Q200, 2R7, 1%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5217 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2R7, 1%, 0.1W, 0603 Rohs Compliant Vishay
84AH5217
Res, Aec-Q200, 2R7, 1%, 0.1W, 0603 Rohs Compliant Vishay 84AH5217
RES, AEC-Q200, 2R7, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 2R7, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2.70HHTR-ND CRCW06032R70FKEA 84AH5217
Product Name Chip Resistor - Surface Mount RES 2.70 OHM 1/10W 1% 0603 SMD Res, Aec-Q200, 2R7, 1%, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details