Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032R67FNTA

Description
2.67 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.67 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032R67FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032R67FNTA-ND
Chip Resistor - Surface Mount CRCW06032R67FNTA-ND
2.67 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.67 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.67 OHM 1/10W 1% 0603 SMD - CRCW06032R67FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 1/10W 1% 0603 SMD
CRCW06032R67FNTA
RES 2.67 OHM 1/10W 1% 0603 SMD CRCW06032R67FNTA
RES 2.67ohm 1/10W 1% 0603 SMD

RES 2.67ohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 2.67 1% 200 Rt1 Rohs Compliant Vishay - 48P8643 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 2.67 1% 200 Rt1 Rohs Compliant Vishay
48P8643
Crcw0603 2.67 1% 200 Rt1 Rohs Compliant Vishay 48P8643
CRCW0603 2.67 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 2.67 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032R67FNTA-ND CRCW06032R67FNTA 48P8643
Product Name Chip Resistor - Surface Mount RES 2.67 OHM 1/10W 1% 0603 SMD Crcw0603 2.67 1% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 2.67 ohms 2.67 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details